CB-HYB3062-12V-16FT详情
FLEx CB-HYB3062-12V-16FT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Grey
With front ring
有
0个相似型号
CB-HYB3062-12V-16FT拓展信息
CB-27K-12V-16FT
FLEx
UB-AS-62K-24V-16FT
FLEx
CB-RGB42K-24V-16FT
FLEx
CB-RGB27K-24V-16FT
FLEx
CB-R-12V-16FT
FLEx
UB-AS-27K-24V-16FT
FLEx
CB-UV-12V-16FT
FLEx
KP-967-02
FLEx








哦! 它是空的。