FU20-M20-M详情
FLEx FU20-M20-M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Positronic
Brand
Amphenol Positronic
Standards Met
BS EN IEC 61386, CULus Certified, LUL Standard 1-085 (Cert.No. 296), Rail Accreditation, REACH Compliant, RoHS Compliant
系列
FU
子类别
D-Sub Connectors
螺纹尺寸
M20
产品类别
Mixed Contact D-Sub Connectors
完成
Nickel Plated
产品类别
D-Sub Mixed Contact Connectors
知识产权评级
IP40
FU20-M20-M拓展信息








哦! 它是空的。