S25/M25/A详情
FLEx S25/M25/A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polystyrene
Manufacturer Part Number
120669
Manufacturer
Brady
Angle
Straight
Approvals
CE, CSA, UL
Jacket Material
Thermoplastic
类型
Safety Signs
组成
Metallic
图例
Emergency Safety Shower & Eye Wash Station
连接类型
Compression
S25/M25/A拓展信息
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx
FLEx








哦! 它是空的。