CL2052G详情
FLIR CL2052G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
PG29
Revolving thread
无
Thread length
12
Degree of protection (IP)
IP54
Construction type
External thread
One-piece
无
Approved in combination with protective conduit UR
无
Nominal diameter
36
Material screw gland
Polypropylene (PP)
Model
Straight
CL2052G拓展信息








哦! 它是空的。