MC108-2详情
FLIR MC108-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
3
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
RoHS
Compliant
深度
52.5
界面
USB
宽度
34.5
高度
34.5
0个相似型号
MC108-2拓展信息








哦! 它是空的。