VS706CPA详情
FLIR VS706CPA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
14
Shell Style#
直角
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049111S14TW056
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
Package Description
,
Manufacturer Part Number
VS706CPA
Part Life Cycle Code
接触制造商
Ihs Manufacturer
VOSSEL ELECTRONIC DESIGN CO LTD
Risk Rank
5.7
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
Reach合规守则
unknown
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
VS706CPA拓展信息








哦! 它是空的。