VSC5062QH详情
FLIR VSC5062QH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Flat
Fibre type
50/125 µ
Connector version
straight
Content
1pc(s)
Jumper type
Duplex
Cable use
FO
Type A
MPO PC socket
Version
Cable
Type B
MPO PC socket
Factory colour
Turquoise
0个相似型号
VSC5062QH拓展信息








哦! 它是空的。