1330-0详情
FLUKE 1330-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
Contact Materials
Beryllium Copper, Brass
Insulation Materials
ABS
Termination Method
Screw
Voltage, Rating
5000V
类型
香蕉插头
性别
Male
额定电流
15A
长度
39.37mm
0个相似型号
1330-0拓展信息
EM4619-2#
FLUKE
EM5700-6#
FLUKE
MDP-S-0
FLUKE
855705
FLUKE
1330-2
FLUKE
EM5700-5#
FLUKE
EM5699-6#
FLUKE
EM6387-ST-T-4#
FLUKE
EM6387-ST-T-9#
FLUKE
EM3542-7#
FLUKE








哦! 它是空的。