1630430详情
FLUKE 1630430重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
600g
Calibrated to
Manufacturers standards (no certificate)
RoHS
Non-Compliant
Multiple display
有
Measured value memory
无
Lowest resolution, DC current
1 µA
Indication
Digital
Analogue bar graph display
无
Max. current measuring range, DC
0.024
界面
无
0个相似型号
1630430拓展信息








哦! 它是空的。