1T10G-1000-MOD详情
FLUKE 1T10G-1000-MOD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/8 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
P8101Z21770000
Approvals
CE;UL
Manufacturer
West Control Solutions
RoHS
无
输出类型
Solid State AC
输入类型
RTD, Thermocouple
显示类型
LED
0个相似型号
1T10G-1000-MOD拓展信息








哦! 它是空的。