2107742详情
FLUKE 2107742重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compatible with
Fluke 1587,Fluke 1577,Fluke 1507,Fluke 1503,Fluke 1662,Fluke 1663,Fluke 1664
Calibrated to
Manufacturers standards (no certificate)
Compatible with (details)
Fluke 1650 series,Fluke 16,Fluke 16,Fluke 16,Fluke 1660 series,Fluke 16,Fluke 16,Fluke 16,Fluke,Fluke,Fluke,Fluke
Manufacturer
Fluke
Max. working voltage
600
Spare part
有
Accessory
有
With case/bag
无
Plug in technique
Other
Crocodile clip
无
Measuring cable
有
Material insulating material
Silicone
Set version
无
Measuring circuit category
CAT IV
Test prod
有
Type of accessory/spare part
测量电缆
Measuring conductor connection
有
Current carrying capacity
10
类型
TP165X
2107742拓展信息








哦! 它是空的。