2540744详情
FLUKE 2540744重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Max. working voltage
600
Spare part
无
Accessory
有
With case/bag
无
Plug in technique
4 mm
Crocodile clip
有
Measuring cable
无
Material insulating material
Polyvinyl chloride (PVC)
Set version
无
Measuring circuit category
CAT IV
Test prod
无
Type of accessory/spare part
Crocodile clip
Measuring conductor connection
无
Current carrying capacity
32
2540744拓展信息














哦! 它是空的。