2840252详情
FLUKE 2840252重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Base/Housing Material
Melamine
Contact Materials
银合金
Pole Throw Configuration
DP6T
Mounting
面板安装
With display backlight
有
Temperature measurement
无
Measuring range selection
Automatic
Multiple display
有
Measured value memory
无
Max. voltage measuring circuit category
600
Degree of protection (IP)
IP42
Capacitance measurement
无
True RMS measurement
有
Frequency measurement
有
Measuring circuit category
CAT IV
Indication
Digital
Analogue bar graph display
无
界面
无
2840252拓展信息








哦! 它是空的。