3024451详情
FLUKE 3024451重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature measurement
无
Measuring range selection
Manual
Multiple display
无
Measured value memory
无
Max. voltage measuring circuit category
600
Degree of protection (IP)
IP2X
Capacitance measurement
无
Frequency measurement
无
Measuring circuit category
第三类
界面
无
0个相似型号
3024451拓展信息








哦! 它是空的。