3221详情
FLUKE 3221重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG33G0125E3XL
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Connector A Gender
Female
Voltage, Rating
500V ac
Maximum Operating Temperature
+55°C
Contact Materials
Gold Plated Beryllium Copper, Nickel Plated Brass
Insulation Materials
PP
额定电流
125 A
引线长度
140mm
3221拓展信息








哦! 它是空的。