3352559详情
FLUKE 3352559重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Compatible with
Fluke
With foam
有
Total number of compartments
3
With divider
无
Padlock shackle
无
Signal-red
无
With shoulder strap
无
Material quality
Other
With lock
无
Removable tray
无
Model
Case
类型
CXT80
深度
135
宽度
260
高度
281
3352559拓展信息
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE








哦! 它是空的。