4025318详情
FLUKE 4025318重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature measurement
有
Measured value memory
有
Max. current measuring range, AC
1000
Max. voltage measuring range, DC
1000
Max. voltage measuring range, AC
1000
Capacitance measurement
有
Frequency measurement
有
Resistance test/diode test
有
Max. current measuring range, DC
1000
界面
有
4025318拓展信息








哦! 它是空的。