4276955详情
FLUKE 4276955重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Calibrated to
Manufacturers standards (no certificate)
Divider voltage ratio
10:1
Compatible with (details)
Fluke 190 Series
Measuring conductor connection
无
Type of accessory/spare part
测量电缆
Test prod
有
Measuring circuit category
CAT IV
Set version
有
Material insulating material
Polyvinyl chloride (PVC)
Measuring cable
有
Crocodile clip
有
Plug in technique
Other
With case/bag
无
Accessory
有
Spare part
无
Max. working voltage
600
带宽
500MHz
4276955拓展信息














哦! 它是空的。