4637409详情
FLUKE 4637409重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Calibrated to
Manufacturers standards (no certificate)
Compatible with (details)
Fluke 17,Fluke 17
Temperature measurement
无
Measuring range selection
Manual
Multiple display
无
Measured value memory
无
Max. voltage measuring circuit category
300
Capacitance measurement
无
Frequency measurement
无
Measuring circuit category
CAT IV
类型
i40S-EL/3pk
界面
无
4637409拓展信息








哦! 它是空的。