5076304详情
FLUKE 5076304重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compatible with
Fluke PQ400,Fluke PQ400/B
Calibrated to
Manufacturers standards (no certificate)
Max. working voltage
600
Spare part
无
Accessory
有
With case/bag
无
Plug in technique
Other
Crocodile clip
无
Measuring cable
有
Material insulating material
Other
Set version
无
Measuring circuit category
CAT IV
Test prod
有
Type of accessory/spare part
测量电缆
Measuring conductor connection
有
类型
I17XX-BNC-M2F
5076304拓展信息














哦! 它是空的。