5274900详情
FLUKE 5274900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Analogue bar graph display
无
Capacitance measurement
有
Degree of protection (IP)
IP54
Frequency measurement
有
Indication
Digital
Max. voltage measuring circuit category
1500
Measured value memory
有
Measuring circuit category
第三类
Measuring range selection
Automatic
Multiple display
有
Temperature measurement
无
True RMS measurement
有
With display backlight
有
界面
有
5274900拓展信息








哦! 它是空的。