750422详情
FLUKE 750422重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Temperature reading range (min.)
-40°C
Temperature reading range
-40 up to +260 °C
Calibrated to
Manufacturers standards (no certificate)
Connector
TE mini I/O connector
Temperature reading range (max.)
+260°C
Model
Pin
Length probe
1000
0个相似型号
750422拓展信息








哦! 它是空的。