935593详情
FLUKE 935593重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Accessory
有
Crocodile clip
无
Material insulating material
Polyvinyl chloride (PVC)
Max. working voltage
600
Measuring cable
无
Measuring circuit category
第三类
Measuring conductor connection
有
Plug in technique
Other
Set version
无
Spare part
无
Test prod
无
Type of accessory/spare part
Connector
With case/bag
无
935593拓展信息














哦! 它是空的。