CIQ-100详情
FLUKE CIQ-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2097251
Manufacturer
Fluke
Description/Function
Copper Qualification Tester Troubleshoots and Qualifies Ethernet Network Cabling Speed (10/100/1000/VoIP). Works on Live Networks to Provide Ethernet Switch Detection and Device Configuration
Unit Weight
2.463 lbs
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
2097251
Brand
Fluke
Tradename
CableIQ
RoHS
Details
Cable Types
Ethernet Cable, Cat 5e, RAL5021, RJ45
类型
CableIQ Qualification Tester
子类别
测试设备
产品类别
LAN/Telecom/Cable Testing
产品
Network Cable Testers
产品类别
LAN/Telecom/Cable Testing
设备类型
电缆测试仪
CIQ-100拓展信息
Fluke Electronics
Fluke Electronics
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE








哦! 它是空的。