EM2249-Y-600#详情
FLUKE EM2249-Y-600#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Plug (Male)
Connector B Gender
-
Connector B Body Style
-
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
2491370
Manufacturer
Fluke
Brand
Fluke
Connector A Series
BNC
Connector A Body Style
Straight
Cable Types
RG-223/U
Connector B Series
-
子类别
电缆组件
阻抗
50 Ohms
产品类别
射频电缆组件
产品类别
射频电缆组件
EM2249-Y-600#拓展信息
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
Fluke Electronics
Fluke Electronics








哦! 它是空的。