TEMP MODULE, THERMOCOUPLE, K-TYPE, CAL D, Thermocouple Type:K, Measurement Rate:1s, Altitude:2000m, Operating Temperature Min:-200°C, Operating Temperature Max:1372°C, Product Range:-
起订量
1最小包装量--
添加到询价列表
FLK-T3000 FC CAL DFLUKETEMP MODULE, THERMOCOUPLE, K-TYPE, CAL D, Thermocouple Type:K, Measurement Rate:1s, Altitude:2000m, Operating Temperature Min:-200°C, Operating Temperature Max:1372°C, Product Range:-