FLUKE 1732/INTL详情
FLUKE FLUKE 1732/INTL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+50°C
Minimum Operating Temperature
-10°C
Interface Type
Bluetooth, USB A, USB Mini, Wi-Fi
Power Source
Battery
显示类型
LCD
电池类型
Rechargeable Lithium-Ion
0个相似型号
FLUKE 1732/INTL拓展信息
FLUKE-61
Fluke Electronics
TPP2-C1
FLUKE
5206249
FLUKE
IR-750
FLUKE
1523-P4-156
FLUKE
3821096
FLUKE
1524-P4-156
FLUKE
1504-156
FLUKE
TI-TRN-TSG-L2-ON
FLUKE
TI-TRN-TSG-L1-VI
FLUKE








哦! 它是空的。