FLUKE-1736/EUS-GOLD详情
FLUKE FLUKE-1736/EUS-GOLD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+50°C
Minimum Operating Temperature
-10°C
Interface Type
Bluetooth, USB, Wireless
Power Source
Battery
显示类型
LCD
电池类型
Rechargeable Lithium-Ion
输入通道数
4
0个相似型号
FLUKE-1736/EUS-GOLD拓展信息








哦! 它是空的。