FLUKE FLUKE-1AC-A1-II 5 PK
- 收藏
- 对比
FLUKE-1AC-A1-II 5 PK
885-FLUKE-1AC-A1-II 5 PK
无类别的
--
大陆
立即发货

Voltage Detector, 90 To 1000Vac, Light; Voltage Measuring Range Ac:90V To 1000V; Meter Display Type:Led; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Product Range:-; Plug Type:-; Battery Size Code:Aaa Rohs Compliant: Yes /Fluke FLUKE-1AC-A1-II 5 PK
1最小包装量--
添加到询价列表







哦! 它是空的。