FLUKE27II/EUR详情
Fluke FLUKE27II/EUR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
698.5 g
RoHS
Non-Compliant
电阻
50 MΩ
宽度
10 mm
达到SVHC
无SVHC
评级结果
IP67
0个相似型号
FLUKE27II/EUR拓展信息
686527
Fluke Electronics
FLUKE-113
Fluke Electronics
TP2-1
Fluke Electronics
TP220-1
Fluke Electronics
TP1-1
Fluke Electronics
FLUKE-787B
Fluke Electronics
375
Fluke
FLUKE-83-5
Fluke Electronics
FLUKE-117
Fluke Electronics
TL71-1
Fluke Electronics








哦! 它是空的。