FLUKE 287 POM5674C详情
FLUKE FLUKE 287 POM5674C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
PQFN
Standard Frequency
38
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
套件内容
287 TRMS Electronics Logging Multimeter & POM5674C Deluxe Electronic DMM Test Lead kit
FLUKE 287 POM5674C拓展信息
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics
FLUKE
FLUKE
FLUKE
FLUKE








哦! 它是空的。