FLUKE 3000FC/EDA2详情
FLUKE FLUKE 3000FC/EDA2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Programmable
无
Operating Supply Voltage (Min)
2.97(V)
Operating Supply Voltage (Max)
3.63(V)
Operating Temp Range
-40C to 85C
Standard Frequency
12
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
显示计数
10000
FLUKE 3000FC/EDA2拓展信息
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke
Fluke Electronics
Fluke Electronics
Fluke Electronics








哦! 它是空的。