FLUKE FLUKE-433/003
- 收藏
- 对比
FLUKE-433/003
885-FLUKE-433/003
无类别的
--
大陆
立即发货

Power Quality Analyzer, Analyzer Functions:Current, Energy, Frequency, Harmonics, Power, Voltage, No. of Channels:8 Channel, Voltage Range rms:1kV, Bandwidth:100kHz, External Height:256mm, External Width:169mm, External Depth:64mm RoHS Compliant: N
1最小包装量--
添加到询价列表







哦! 它是空的。