FLUKE BT500-PROBE-TIP详情
FLUKE FLUKE BT500-PROBE-TIP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
72
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
For Use With
Fluke BT520 and BT521 Battery Analyzers Intelligent Probes
RoHS
Non-Compliant
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
配件类型
Replacement Probe Tips
达到SVHC
无SVHC
FLUKE BT500-PROBE-TIP拓展信息
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE








哦! 它是空的。