FLUKE I6000S FLEX-36详情
FLUKE FLUKE I6000S FLEX-36重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
75
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
For Use With
Fluke Oscilloscopes, Digital Multimeters, Recorders & Data Loggers
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
FLUKE I6000S FLEX-36拓展信息








哦! 它是空的。