FLUKE TI-VISOR2详情
FLUKE FLUKE TI-VISOR2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
65
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Programmable
无
For Use With
Fluke Ti125, Ti110 Industrial-Commercial & Ti100 General Use Thermal Imagers
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
配件类型
遮阳板
FLUKE TI-VISOR2拓展信息
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE








哦! 它是空的。