FLUKE TL80A详情
FLUKE FLUKE TL80A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of test accessories
test leads
Colour
red and black
Kit contents1
2x test probe with 50mm shaft
Gross weight
213.2g
Certificates
RoHS compliant
Kit contents
2x 1m lead with 4mm banana plug - test probe
0个相似型号
FLUKE TL80A拓展信息








哦! 它是空的。