FLUKE TLK290详情
FLUKE FLUKE TLK290重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of test accessories
set of measuring probes
Colour
black
Kit contents1
aligator clip
Gross weight
121.8g
Certificates
RoHS compliant
Kit contents
3x probe sockets in size from 4 to 8mm
0个相似型号
FLUKE TLK290拓展信息
FLUKE 80PJ-EXT
FLUKE
FLUKE 80PJ-9
FLUKE
FLUKE TAS90
FLUKE
FLUKE 80PT-EXT
FLUKE
FLUKE 80PR-60
FLUKE
FLUKE TP80
FLUKE
FTP17XXPQ
FLUKE
FI1000-LC-SQ-TIP
FLUKE
TP220/NAP
FLUKE
646163
FLUKE








哦! 它是空的。