FLUKE GLD-APPAD-25
- 收藏
- 对比
GLD-APPAD-25详情
FLUKE GLD-APPAD-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
11.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
57
Min. permitted bending radius, stationary application/permanent installation
34
Nominal voltage U
600
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
3624696
Manufacturer
Fluke
Brand
Fluke
RoHS
Details
子类别
测试设备
产品类别
LAN/Telecom/Cable Testing
产品类别
LAN/Telecom/Cable Testing
GLD-APPAD-25拓展信息








哦! 它是空的。