PR102ACI详情
FLUKE PR102ACI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 105
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 105
Outer diameter approx.
11.6
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, moving application with forced guidance
87
Nominal cross section conductor
0.5
Min. permitted bending radius, moving application/free movement
87
Min. permitted bending radius, stationary application/permanent installation
46.4
Low smoke according to IEC 61034-2
无
Conductor category
Class E = very flexible
Package
Bulk
厂商
Fluke Electronics
Product Status
Obsolete
系列
-
PR102ACI拓展信息














哦! 它是空的。