TS22A详情
FLUKE TS22A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
E34EB2-53X
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
端子类型
Screw
面板后深度
1.09
触点
1NO
知识产权评级
IP65
0个相似型号
TS22A拓展信息
TS22A详情
FLUKE TS22A重要参数规格及、参数值,及相似型号如下:
Operation
Momentary
Manufacturer Part Number
E34EB2-53X
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
端子类型
Screw
面板后深度
1.09
触点
1NO
知识产权评级
IP65
TS22A拓展信息