FLUKE Beha Amprobe ADPTR-B15-EUR
- 收藏
- 对比
ADPTR-B15-EUR
886-ADPTR-B15-EUR
多功能
CSON
大陆
立即发货

Beha-Amprobe ADPTR-B15-EUR Light Check Adapter, For Use With Installation Testers, Insulation Testers, Wire Tracers,
1最小包装量--
ADPTR-B15-EUR详情
FLUKE Beha Amprobe ADPTR-B15-EUR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
2.5(mm)
Operating Temp Range
-40C to 85C
Rad Hardened
无
For Use With
Installation Testers, Insulation Testers, Wire Tracers, Voltage Measurement and Monitoring (PQ)
Usage Level
Industrial grade
配件类型
Light Check Adapter
筛选水平
Industrial
产品长度(mm)
3.2(mm)
产品高度(mm)
1.05(mm)
ADPTR-B15-EUR拓展信息







哦! 它是空的。