FLUKE Beha Amprobe LM-80
- 收藏
- 对比
LM-80详情
FLUKE Beha Amprobe LM-80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable radial
Material housing
Metal
Voltage type
AC/DC
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
Other
Rated control supply voltage at DC
12 - 48
Explosion safety category for dust
Other
Manufacturer Part Number
LM-80
Manufacturer
Amprobe
LM-80拓展信息








哦! 它是空的。