Fluke Electronics 2675468
- 收藏
- 对比
2675468
885-2675468
配件
--
大陆
立即发货

Fluke Calibration 2675468 884X-RTD The resistance/Temperature Probe Fluke 884 X-RTD 1 pc(s)
1最小包装量--
2675468详情
Fluke Electronics 2675468重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Stainless steel
Calibrated to
Manufacturer's standards (no certificate)
Model
Pin
Length probe
230
Length of connection cable
1
类型
884X-RTD
Measuring range
-200 - 300
2675468拓展信息
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE
FLUKE








哦! 它是空的。