Fluke Electronics FLK-287/FVF/IR3000
- 收藏
- 对比
FLK-287/FVF/IR3000
885-FLK-287/FVF/IR3000
设备 - 万用表
--
大陆
立即发货

287 MULTIMETER WITH SOFTWARE AND
1最小包装量--
FLK-287/FVF/IR3000详情
Fluke Electronics FLK-287/FVF/IR3000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
系列
Fluke Connect™
零件状态
活跃
湿度敏感性等级(MSL)
不适用
类型
Digital (DMM)
样式
Handheld
功能
Voltage, Current, Resistance, Capacitance, Temperature, Frequency
包括
Battery, Case, Clips, Connector, Manual, Software, Temperature Probe, Test Leads
显示类型
LCD, Bar Graph
回应
真实有效值
特征
Auto Off, Backlight, Data Logging (Internal Memory), Hold, Min/Max
功能,额外的
Continuity, dB, Diode Test
测距
Auto
显示计数
50000
显示位数
4.5
RoHS状态
Non-RoHS Compliant
FLK-287/FVF/IR3000拓展信息
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke Electronics
Fluke
Fluke Electronics
Fluke Electronics
Fluke Electronics








哦! 它是空的。