Fluke Electronics FLK-TIS50 9HZ
- 收藏
- 对比
添加到询价列表
FLK-TIS50 9HZ详情
Fluke Electronics FLK-TIS50 9HZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
Fluke Connect™
已出版
2014
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Infrared Camera, Thermal Imager
包括
Adapter, Battery, Cable, Case, Manual, SD Card
用于测量
Temperature (Non-Contact)
RoHS状态
Non-RoHS Compliant
0个相似型号
FLK-TIS50 9HZ拓展信息
IRC-110
FLUKE
Y8105-C100
FLUKE
FLUKE-831 CA
FLUKE
FLK-TI450 SF6 60HZ
FLUKE
POE-DETECTOR
FLUKE
50801001
FLUKE
CABLE ID KIT
FLUKE
CO2-100
FLUKE
FLUKE 87V/I410 COMBO KIT
FLUKE
FLUKE -TI-SBP3
FLUKE









哦! 它是空的。