Fluke Electronics FVF-SC1
- 收藏
- 对比
FVF-SC1详情
Fluke Electronics FVF-SC1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
系列
FlukeView® Forms
已出版
2006
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Multimeter
配件类型
Software and Cable, Version 3.3
规格说明
Includes Plastic Infrared Adapter, PC to Meter IR-JetEye Cable, Registration Card, Software License Agreement
达到SVHC
Unknown
RoHS状态
Non-RoHS Compliant
FVF-SC1拓展信息
















哦! 它是空的。