Fluke Networks DTX-1800 120
- 收藏
- 对比
DTX-1800 120
888-DTX-1800 120
无类别的
--
大陆
立即发货

Fiber Optic Cable Analyzer; Meter Display Type:Lcd; Network Speeds:-; Network Functionality:-; Product Range:-; Operating Temperature Max:45°C; Operating Temperature Min:0°C Rohs Compliant: Na /Fluke Networks DTX-1800 120
1最小包装量--
添加到询价列表







哦! 它是空的。