Fluke Networks MMC-50-SCSC
- 收藏
- 对比
MMC-50-SCSC
888-MMC-50-SCSC
配件
QFN
大陆
立即发货

Fluke Networks Multimode Launch Cable for Optifiber® Pro OTDR, MMC-50-SCSC
1最小包装量--
MMC-50-SCSC详情
Fluke Networks MMC-50-SCSC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
14
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
1.98(V)
Operating Supply Voltage (Min)
1.62(V)
Programmable
无
For Use With
Optifiber® Pro OTDR
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
配件类型
Multimode Launch Cable
MMC-50-SCSC拓展信息
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks
Fluke Networks







哦! 它是空的。