Fluke Networks OFP-CFP-SI 120
- 收藏
- 对比
OFP-CFP-SI 120
888-OFP-CFP-SI 120
无类别的
--
大陆
立即发货

Optifiber Pro Otdr, Single Mode; Connector Type:Lc Fiber Optic; Photodetector Type:Indium Gallium Arsenide; Operating Range Dbm Min:0Dbm; Operating Range Dbm Max:-70Dbm; Product Range:Optifiber Pro Series Rohs Compliant: Yes /Fluke Networks OFP-CFP-SI 120
1最小包装量--
OFP-CFP-SI 120详情
Fluke Networks OFP-CFP-SI 120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
Base Product Number
XCL213
厂商
Torex Semiconductor Ltd
Product Status
Obsolete
系列
*
OFP-CFP-SI 120拓展信息







哦! 它是空的。